Vishay Intertechnology, Inc. Schottky 200V 1.6A Diode and Rectifier V2P22LHM3/H

Description
DIODE SCHOTTKY 200V 1.6A DO220AA Product overview: V2P22LHM3/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2P22LHM3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 200V 1.6A DO220AA Product overview: V2P22LHM3/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2P22LHM3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 200V 1.6A Diode and Rectifier - 280-V2P22LHM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 1.6A Diode and Rectifier
280-V2P22LHM3/H
Schottky 200V 1.6A Diode and Rectifier 280-V2P22LHM3/H
DIODE SCHOTTKY 200V 1.6A DO220AA Product overview: V2P22LHM3/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2P22LHM3/H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 1.6A DO220AA Product overview: V2P22LHM3/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1.6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V2P22LHM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2331036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2331036P
Schottky Diodes & Rectifiers 2331036P
Vishay V2P22LHM3/H

Vishay V2P22LHM3/H

Supplier's Site
Schottky Diodes & Rectifiers - 2331036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2331036
Schottky Diodes & Rectifiers 2331036
Vishay V2P22LHM3/H

Vishay V2P22LHM3/H

Supplier's Site
Schottky Diodes & Rectifiers - 2331035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2331035
Schottky Diodes & Rectifiers 2331035
Vishay V2P22LHM3/H

Vishay V2P22LHM3/H

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367155-V2P22LHM3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367155-V2P22LHM3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367155-V2P22LHM3/H
Win Source Part Number: 1367155-V2P22LHM3/H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, eSMP®, TMBS® Package: Tape & Reel Product Status: Active Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Base Product Number: V2P22 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1.6A Voltage - Forward (Vf) (Max) @ If: 760 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 40 µA @ 200 V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C

Win Source Part Number: 1367155-V2P22LHM3/H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Package: Tape & Reel
Product Status: Active
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Base Product Number: V2P22
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.6A
Voltage - Forward (Vf) (Max) @ If: 760 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 40 µA @ 200 V
Capacitance @ Vr, F: 90pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C

Buy Now Datasheet
Single Diodes - 112-V2P22LHM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 1.6A Surface Mount DO-220AA (SMP)

Diode Schottky 200V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - 112-V2P22LHM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 1.6A Surface Mount DO-220AA (SMP)

Diode Schottky 200V 1.6A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V2P22LHM3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V2P22LHM3/H
Discrete Semiconductor Products - Diodes - Rectifiers V2P22LHM3/H
DIODE SCHOTTKY 200V 1.6A DO220AA

DIODE SCHOTTKY 200V 1.6A DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-V2P22LHM3/H 2331036P 1367155-V2P22LHM3/H 112-V2P22LHM3/HCT-ND V2P22LHM3/H
Product Name Schottky 200V 1.6A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMP (DO-220AA) DO-220AA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4248 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Diode - 109297761 - Radwell International
Sensata Technologies
View Details
2 suppliers
60 V, 5 A low leakage current Trench Schottky barrier rectifier - PMEG060T050ELPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details