Vishay Intertechnology, Inc. Single Diodes V20PM64-M3/I

Description
RECTIFIER, 20A, 60V, TMBS SCHOTT
Request a Quote Datasheet
Description
RECTIFIER, 20A, 60V, TMBS SCHOTT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-V20PM64-M3/ICT-ND - DigiKey
Thief River Falls, MN, United States
RECTIFIER, 20A, 60V, TMBS SCHOTT

RECTIFIER, 20A, 60V, TMBS SCHOTT

Buy Now Datasheet
Single Diodes - 112-V20PM64-M3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
RECTIFIER, 20A, 60V, TMBS SCHOTT

RECTIFIER, 20A, 60V, TMBS SCHOTT

Buy Now Datasheet
Single Diodes - 112-V20PM64-M3/ITR-ND - DigiKey
Thief River Falls, MN, United States
RECTIFIER, 20A, 60V, TMBS SCHOTT

RECTIFIER, 20A, 60V, TMBS SCHOTT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-V20PM64-M3/ICT-ND
Product Name Single Diodes
Tj -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
Schottky 4 V 30 mA Diode and Rectifier - 284-1PS76SB17,115 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details