Vishay Precision Group Diode Arrays V20DM150C-M3/I

Description
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V20DM150C-M3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode Arrays - V20DM150C-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Diode Arrays - V20DM150C-M3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Schottky Rect, Dual, 20A, 150V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 99AC0704 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 20A, 150V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay
99AC0704
Schottky Rect, Dual, 20A, 150V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay 99AC0704
SCHOTTKY RECT, DUAL, 20A, 150V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:1.24V; RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 20A, 150V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:1.24V; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V20DM150C-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V20DM150C-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers V20DM150C-M3/I
DIODE ARR SCHOT 150V 10A TO263AC

DIODE ARR SCHOT 150V 10A TO263AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V20DM150C-M3/I
Schottky Diodes & Rectifiers V20DM150C-M3/I
Schottky Diodes & Rectifiers 150V 20A SMPD(TO-263AC)

Schottky Diodes & Rectifiers 150V 20A SMPD(TO-263AC)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number V20DM150C-M3/IGIDKR-ND 99AC0704 V20DM150C-M3/I V20DM150C-M3/I
Product Name Diode Arrays Schottky Rect, Dual, 20A, 150V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -40 to 175 C (-40 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), Variant TO-263AC TO-263AC-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
TVS Diodes - 2222819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
Diode Applications Protector
RoHS Compliant RoHS
View Details