The V20150SG-E3/4W is a high voltage trench MOS barrier Schottky rectifier designed for efficient performance in various applications, including high frequency converters and switching power supplies. It features a maximum repetitive peak reverse voltage of 150 V and a maximum average forward rectified current of 20 A. The device exhibits a low forward voltage drop of 0.77 V at 20 A, contributing to reduced power losses and enhanced efficiency. This rectifier is available in multiple package types, including TO-220AB, ITO-220AB, D¬=PAK (TO-263AB), and TO-262AA, making it versatile for different mounting requirements. It is compliant with RoHS standards and meets MSL level 1, ensuring reliability in various thermal conditions. The operating temperature range is from -55 °C to +150 °C, allowing for use in demanding environments. Engineers considering this component should note its suitability for applications requiring fast recovery and low leakage current, with a reverse leakage specification of 200 µA at 150 V. The product is packaged in tubes, with a typical weight of 1.88 g for the TO-220AB variant.
Schottky Diodes & Rectifiers 20 Amp 150 Volt Single TrenchMOS Product overview: V20150SG-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20150SG-E3/4W can be used for catalog matching and distributor lookup.
Diode Schottky 150V 20A Through Hole TO-220-3
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798955-V20150SG-E3/4
Series: TMBS
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 200μA @ 150V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: V20150SG
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): V20150SGHM3/4W ; STPS20M120STN; STPS20SM120ST; V20150SG-M3/4W;
Introduction Date: December 09, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 150V 20A TO220-3
Schottky Diodes & Rectifiers 20 Amp 150 Volt Single TrenchMOS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-V20150SG-E3/4W | V20150SG-E3/4W-ND | 798955-V20150SG-E3/4W | V20150SG-E3/4W | V20150SG-E3/4W |
| Product Name | Schottky Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - V20150SG-E3/4W | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | TO-220-3 | |||
| RoHS Compliant | RoHS | ||||
| IO | 20 amps |