Vishay Intertechnology, Inc. Schottky 100V 15A Diode and Rectifier V15PM10-M3/H

Description
Diode Schottky 100V 15A 3-Pin(2+Tab) SMPC T/R Product overview: V15PM10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15PM10-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 100V 15A 3-Pin(2+Tab) SMPC T/R Product overview: V15PM10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15PM10-M3/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 15A Diode and Rectifier - 280-V15PM10-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 15A Diode and Rectifier
280-V15PM10-M3/H
Schottky 100V 15A Diode and Rectifier 280-V15PM10-M3/H
Diode Schottky 100V 15A 3-Pin(2+Tab) SMPC T/R Product overview: V15PM10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15PM10-M3/H can be used for catalog matching and distributor lookup.

Diode Schottky 100V 15A 3-Pin(2+Tab) SMPC T/R Product overview: V15PM10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V15PM10-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - V15PM10-M3/H - 803049-V15PM10-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V15PM10-M3/H
803049-V15PM10-M3/H
Diodes, Rectifiers - Single - V15PM10-M3/H 803049-V15PM10-M3/H
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803049-V15PM10-M3/H Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 15A Operating Temperature - Junction: -40°C ~ 150°C Supplier Device Package: TO-277A (SMPC) Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 Voltage - Forward (Vf) (Maximum) at If: 750mV at 15A Current - Reverse Leakage at Vr: 400μA at 100V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803049-V15PM10-M3/H
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 15A
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: TO-277A (SMPC)
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
Voltage - Forward (Vf) (Maximum) at If: 750mV at 15A
Current - Reverse Leakage at Vr: 400μA at 100V

Buy Now
Single Diodes - 112-V15PM10-M3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 15A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 15A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-V15PM10-M3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 15A TO277A

DIODE SCHOTTKY 100V 15A TO277A

Buy Now Datasheet
Single Diodes - 112-V15PM10-M3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 15A TO277A

DIODE SCHOTTKY 100V 15A TO277A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V15PM10-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V15PM10-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers V15PM10-M3/H
DIODE SCHOTTKY 100V 15A TO277A

DIODE SCHOTTKY 100V 15A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V15PM10-M3/H
Schottky Diodes & Rectifiers V15PM10-M3/H
Schottky Diodes & Rectifiers 100V 15A Single Die SMPC (TO-277A)

Schottky Diodes & Rectifiers 100V 15A Single Die SMPC (TO-277A)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-V15PM10-M3/H 803049-V15PM10-M3/H 112-V15PM10-M3/HTR-ND V15PM10-M3/H V15PM10-M3/H
Product Name Schottky 100V 15A Diode and Rectifier Diodes, Rectifiers - Single - V15PM10-M3/H Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel TO-277A-3
Unlock Full Specs
to access all available technical data