Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - V20PL50-M3/86A V20PL50-M3/86A

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 750570-V20PL50-M3/86 A Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5.5A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-277A (SMPC) Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 590mV at 20A Current - Reverse Leakage at Vr: 3mA at 50V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 750570-V20PL50-M3/86 A Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5.5A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-277A (SMPC) Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 590mV at 20A Current - Reverse Leakage at Vr: 3mA at 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - V20PL50-M3/86A - 750570-V20PL50-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V20PL50-M3/86A
750570-V20PL50-M3/86A
Diodes, Rectifiers - Single - V20PL50-M3/86A 750570-V20PL50-M3/86A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 750570-V20PL50-M3/86 A Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5.5A Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-277A (SMPC) Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 590mV at 20A Current - Reverse Leakage at Vr: 3mA at 50V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 750570-V20PL50-M3/86A
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5.5A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-277A (SMPC)
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 590mV at 20A
Current - Reverse Leakage at Vr: 3mA at 50V

Buy Now
Schottky 50V 5.5A Diode and Rectifier - 280-V20PL50-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 5.5A Diode and Rectifier
280-V20PL50-M3/86A
Schottky 50V 5.5A Diode and Rectifier 280-V20PL50-M3/86A
DIODE SCHOTTKY 50V 5.5A TO277A Product overview: V20PL50-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 5.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20PL50-M3/86A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 5.5A TO277A Product overview: V20PL50-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 5.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20PL50-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-V20PL50-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 5.5A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 5.5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-V20PL50-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 5.5A TO277A

DIODE SCHOTTKY 50V 5.5A TO277A

Buy Now Datasheet
Single Diodes - 112-V20PL50-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 5.5A TO277A

DIODE SCHOTTKY 50V 5.5A TO277A

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V20PL50-M3/86A
Schottky Diodes & Rectifiers V20PL50-M3/86A
Schottky Diodes & Rectifiers 20A, 50V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 20A, 50V,TRENCH SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V20PL50-M3/86A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V20PL50-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V20PL50-M3/86A
DIODE SCHOTTKY 50V 5.5A TO277A

DIODE SCHOTTKY 50V 5.5A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 750570-V20PL50-M3/86A 280-V20PL50-M3/86A 112-V20PL50-M3/86ATR-ND V20PL50-M3/86A V20PL50-M3/86A
Product Name Diodes, Rectifiers - Single - V20PL50-M3/86A Schottky 50V 5.5A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.5900 volts 0.5900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA868C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 150 volts
View Details
RF Diodes - BAR161E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers