The 1367157-V1FM15-M3/H is a surface-mount Schottky rectifier diode from Vishay General Semiconductor, designed for high-frequency applications. It features a maximum reverse voltage of 150 V and an average forward rectified current of 1 A. The diode has a low forward voltage drop of 1.22 V at 1 A, which contributes to reduced power losses. It can handle a peak forward surge current of 30 A and operates within a junction temperature range of -40 °C to +175 °C. The device is packaged in a DO-219AB (SMF) case, making it suitable for automated placement. It is compliant with RoHS and halogen-free standards, and it meets MSL level 1 for soldering processes. Typical applications include use in inverters, DC/DC converters, and polarity protection in various sectors, including automotive and industrial.
Rectifier Diode, Product overview: V1FM15-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1FM15-M3/H can be used for catalog matching and distributor lookup.
Diode Schottky 150V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 150V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 150V 1A Surface Mount DO-219AB (SMF)
Win Source Part Number: 1367157-V1FM15-M3/H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: eSMP®, TMBS®
Package: Tape & Reel
Product Status: Active
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Base Product Number: V1FM15
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.22 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 150 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
SCHOTTKY RECT, SINGLE, 150V, 1A, DO219AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 150V 1A SMF(DO-219AB)
DIODE SCHOTTKY 150V 1A DO219AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-V1FM15-M3/H | 112-V1FM15-M3/HTR-ND | 1367157-V1FM15-M3/H | 98AC7627 | V1FM15-M3/H | V1FM15-M3/H |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky Rect, Single, 150V, 1A, Do219Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Package | DO-219AB | DO-219AB | DO-219AB-2 |