Vishay Intertechnology, Inc. 60V 10A DPAK Diode and Rectifier V20W60C-M3/I

Description
DIODE ARRAY SCHOTT 60V 10A DPAK Product overview: V20W60C-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V20W60C-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTT 60V 10A DPAK Product overview: V20W60C-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V20W60C-M3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 10A DPAK Diode and Rectifier - 286-V20W60C-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 10A DPAK Diode and Rectifier
286-V20W60C-M3/I
60V 10A DPAK Diode and Rectifier 286-V20W60C-M3/I
DIODE ARRAY SCHOTT 60V 10A DPAK Product overview: V20W60C-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V20W60C-M3/I can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 60V 10A DPAK Product overview: V20W60C-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V20W60C-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - V20W60C-M3/I - 798959-V20W60C-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V20W60C-M3/I
798959-V20W60C-M3/I
Diodes, Rectifiers - Arrays - V20W60C-M3/I 798959-V20W60C-M3/I
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798959-V20W60C-M3/I Series: TMBS Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 5mA @ 60V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: V20W60C Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): RBR20BM60AFHTL; RBR15BM60ATL; RBR20BM60ATL; RBQ15BM65ATL; Introduction Date: May 12, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798959-V20W60C-M3/I
Series: TMBS
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 5mA @ 60V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: V20W60C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): RBR20BM60AFHTL; RBR15BM60ATL; RBR20BM60ATL; RBQ15BM65ATL;
Introduction Date: May 12, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Diode Arrays - V20W60C-M3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V20W60C-M3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V20W60C-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers V20W60C-M3/I
DIODE ARRAY SCHOTT 60V 10A DPAK

DIODE ARRAY SCHOTT 60V 10A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-V20W60C-M3/I 798959-V20W60C-M3/I V20W60C-M3/IGITR-ND V20W60C-M3/I
Product Name 60V 10A DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - V20W60C-M3/I Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky
VF 0.6500 volts 0.6500 volts
Unlock Full Specs
to access all available technical data