Diode Schottky 50V 6A Surface Mount TO-277A (SMPC)
Schottky Diodes & Rectifiers 15A,50V,TRENCH SKY RECT.
DIODE SCHOTTKY 50V 6A TO277A
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | V15PL50-M3/87A-ND | V15PL50-M3/87A | V15PL50-M3/87A |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |