Vishay Intertechnology, Inc. Schottky 5.5A 60V 277A Diode and Rectifier V20PL60-M3/86A

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5.5A, 60V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V20PL60-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.5A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.5A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20PL60-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5.5A, 60V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V20PL60-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.5A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.5A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20PL60-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 5.5A 60V 277A Diode and Rectifier - 280-V20PL60-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5.5A 60V 277A Diode and Rectifier
280-V20PL60-M3/86A
Schottky 5.5A 60V 277A Diode and Rectifier 280-V20PL60-M3/86A
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5.5A, 60V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V20PL60-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.5A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.5A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20PL60-M3/86A can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5.5A, 60V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V20PL60-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.5A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.5A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20PL60-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - V20PL60-M3/86A - 798958-V20PL60-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V20PL60-M3/86A
798958-V20PL60-M3/86A
Diodes, Rectifiers - Single - V20PL60-M3/86A 798958-V20PL60-M3/86A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798958-V20PL60-M3/86 A Series: eSMP, TMBS Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-277, 3-PowerDFN Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 5.5A Current - Reverse Leakage @ Vr: 4mA @ 60V Operating Temperature - Junction: -40°C ~ 150°C Family Name: V20PL60 Categories: Discrete Semiconductor Products Manufacturer Package: TO-277A (SMPC) Voltage - Forward (Vf) (Maximum) @ If: 590mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): SVM1560VB_R2_00001; TSP20U60S S2G; SVM1560U_R2_00001; SBRT20U60SP5-13; Introduction Date: June 02, 2014 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798958-V20PL60-M3/86A
Series: eSMP, TMBS
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-277, 3-PowerDFN
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 5.5A
Current - Reverse Leakage @ Vr: 4mA @ 60V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: V20PL60
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-277A (SMPC)
Voltage - Forward (Vf) (Maximum) @ If: 590mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): SVM1560VB_R2_00001; TSP20U60S S2G; SVM1560U_R2_00001; SBRT20U60SP5-13;
Introduction Date: June 02, 2014
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - V20PL60-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5.5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5.5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V20PL60-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5.5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5.5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V20PL60-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5.5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5.5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V20PL60-M3/86A
Schottky Diodes & Rectifiers V20PL60-M3/86A
Schottky Diodes & Rectifiers 20A, 60V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 20A, 60V,TRENCH SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V20PL60-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V20PL60-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V20PL60-M3/86A
DIODE SCHOTTKY 60V 5.5A TO277A

DIODE SCHOTTKY 60V 5.5A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-V20PL60-M3/86A 798958-V20PL60-M3/86A V20PL60-M3/86AGITR-ND V20PL60-M3/86A V20PL60-M3/86A
Product Name Schottky 5.5A 60V 277A Diode and Rectifier Diodes, Rectifiers - Single - V20PL60-M3/86A Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data