Vishay Precision Group Single Diodes V25PN60-M3/86A

Description
Diode Schottky 60V 6.4A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 60V 6.4A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V25PN60-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 6.4A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 6.4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V25PN60-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 6.4A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 6.4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - V25PN60-M3/86A - 902436-V25PN60-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V25PN60-M3/86A
902436-V25PN60-M3/86A
Diodes, Rectifiers - Single - V25PN60-M3/86A 902436-V25PN60-M3/86A
Manufacturer: Vishay Win Source Part Number: 902436-V25PN60-M3/86 A Series: eSMP®, TMBS® Features: Diode Schottky 60 V 6.4A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: V25PN60 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: V25PN60-M3/86AGITR, V25PN60-M3/86A-ND, V25PN60-M3/86AGICT

Manufacturer: Vishay
Win Source Part Number: 902436-V25PN60-M3/86A
Series: eSMP®, TMBS®
Features: Diode Schottky 60 V 6.4A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: V25PN60
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V25PN60-M3/86AGITR, V25PN60-M3/86A-ND, V25PN60-M3/86AGICT

Buy Now Datasheet
Schottky 6.4A 60V 277A Diode and Rectifier - 280-V25PN60-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 6.4A 60V 277A Diode and Rectifier
280-V25PN60-M3/86A
Schottky 6.4A 60V 277A Diode and Rectifier 280-V25PN60-M3/86A
Rectifier Diode, Schottky, 1 Phase, 1 Element, 6.4A, 60V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V25PN60-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6.4A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6.4A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V25PN60-M3/86A can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 6.4A, 60V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V25PN60-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6.4A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6.4A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V25PN60-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - V25PN60-M3/86A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
V25PN60-M3/86A
Diodes >> Schottky Barrier Diodes (SBD) V25PN60-M3/86A
60V 590mV@25A 25A TO-277A Schottky Barrier Diodes (SBD) ROHS

60V 590mV@25A 25A TO-277A Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V25PN60-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V25PN60-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V25PN60-M3/86A
DIODE SCHOTTKY 60V 6.4A TO277A

DIODE SCHOTTKY 60V 6.4A TO277A

Supplier's Site
Schottky Rect, Single, 60V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3988 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3988
Schottky Rect, Single, 60V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3988
SCHOTTKY RECT, SINGLE, 60V, TO-277A; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):25A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:590mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, TO-277A; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):25A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:590mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V25PN60-M3/86A
Schottky Diodes & Rectifiers V25PN60-M3/86A
Schottky Diodes & Rectifiers 25A, 60V, SMPC, TRENCH SKY RECT.

Schottky Diodes & Rectifiers 25A, 60V, SMPC, TRENCH SKY RECT.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number V25PN60-M3/86AGICT-ND 902436-V25PN60-M3/86A 280-V25PN60-M3/86A V25PN60-M3/86A V25PN60-M3/86A 60AC3988 V25PN60-M3/86A
Product Name Single Diodes Diodes, Rectifiers - Single - V25PN60-M3/86A Schottky 6.4A 60V 277A Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 60V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package TO-277A (SMPC) TO-277A TO-277A-3
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data