Manufacturer: Vishay
Win Source Part Number: 043537-V20200C-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 10A
Current - Reverse Leakage @ Vr: 150μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: V20200C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR20200CT; MBR20200CT; MBR16200CT_00001;
Introduction Date: July 29, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 200V 10A TO220-3 Product overview: V20200C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V20200C-E3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3
200V Dual Common Cathode 1.6V@10A 10A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
DIODE ARR SCHOT 200V 10A TO220-3
Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual TrenchMOS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 043537-V20200C-E3/4W | 286-V20200C-E3/4W | V20200C-E3/4WGI-ND | V20200C-E3/4W | V20200C-E3/4W | V20200C-E3/4W |
| Product Name | Diodes, Rectifiers - Arrays - V20200C-E3/4W | 200V 10A TO220 Diode and Rectifier | Diode Arrays | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.6 volts | 1.6 volts | 1.6 volts | |||
| VR | 200 volts | |||||
| IR | 0.1500 mA |