Manufacturer: Vishay
Win Source Part Number: 057260-V20100SG-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.07V @ 20A
Current - Reverse Leakage @ Vr: 350μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
DIODE 20 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V20100SG-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20100SG-E3/4W can be used for catalog matching and distributor lookup.
Diode Schottky 100V 20A Through Hole TO-220-3
SCHOTTKY RECTIFIER, 20A, 100V, TO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Single
DIODE SCHOTTKY 100V 20A TO220-3
Schottky Diodes & Rectifiers 20 Amp 100 Volt Single TrenchMOS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 057260-V20100SG-E3/4W | 280-V20100SG-E3/4W | V20100SG-E3/4WGI-ND | 38M9571 | V20100SG-E3/4W | V20100SG-E3/4W |
| Product Name | Diodes, Rectifiers - Single - V20100SG-E3/4W | 20 A 100 V Diode and Rectifier | Single Diodes | Schottky Rectifier, 20A, 100V, To-220Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||
| Package | TO-220; TO-220AB | Rail/Tube | TO-220AB | TO-220 | TO-220-3 | |
| VF | 1.07 volts | 0.8200 volts | 1.07 volts | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS |