The V20150C-M3/4W is a dual high-voltage TMBS® (Trench MOS Barrier Schottky) rectifier designed for efficient performance in various applications. It features a maximum repetitive peak reverse voltage of 150 V and a maximum average forward rectified current of 20 A, with each diode capable of handling 10 A. The device exhibits a low forward voltage drop of 0.69 V at 10 A, contributing to reduced power losses and enhanced efficiency. This rectifier is suitable for high-frequency DC/DC converters, switching power supplies, freewheeling diodes, OR-ing diodes, and reverse battery protection. It is available in TO-220AB and TO-262AA packages, ensuring compatibility with through-hole mounting requirements. The product is compliant with RoHS standards and has a maximum junction temperature of 150 °C, making it suitable for a wide range of operating conditions. Engineers considering this component should note its low thermal resistance of 2.8 °C/W per diode, which aids in effective heat dissipation during operation. The V20150C-M3/4W is a reliable choice for applications requiring robust performance and efficiency in rectification tasks.
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3
DIODE 10 A, 150 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V20150C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20150C-M3/4W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 938414-V20150C-M3/4W
Series: Automotive, AEC-Q101, TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: V20150
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOT 150V 10A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | V20150C-M3/4W-ND | 280-V20150C-M3/4W | 938414-V20150C-M3/4W | V20150C-M3/4W |
| Product Name | Diode Arrays | 10 A 150 V Diode and Rectifier | Diodes, Rectifiers - Arrays - V20150C-M3/4W | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220-3 | TO-220 |
| RoHS Compliant | RoHS |