Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 813823-V20M120C-M3/4
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 910mV at 10A
Current - Reverse Leakage at Vr: 700μA at 120V
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3
DIODE ARR SCHOT 120V 10A TO220-3 Product overview: V20M120C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V20M120C-M3/4W can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 20A,120V,TRENCH SKY RECT.
DIODE ARR SCHOT 120V 10A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 813823-V20M120C-M3/4W | V20M120C-M3/4W-ND | 286-V20M120C-M3/4W | V20M120C-M3/4W | V20M120C-M3/4W |
| Product Name | Diodes, Rectifiers - Arrays - V20M120C-M3/4W | Diode Arrays | 120V 10A TO220 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.9100 volts | 0.9100 volts | |||
| VR | 120 volts | ||||
| IR | 0.7000 mA | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) |