DIODE ARR SCHOT 100V 10A TO263AC
DIODE ARR SCHOT 100V 10A TO263AC
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARR SCHOT 100V 10A TO263AC
Schottky Diodes & Rectifiers 100V 20A SMPD(TO-263AC)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 112-V20D100CHM3/IDKR-ND | V20D100CHM3/I | V20D100CHM3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |