Diode Array 1 Pair Common Cathode Schottky 60V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 60V 7.5A DPAK Product overview: V15W60C-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 7.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V15W60C-M3/I can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 902398-V15W60C-M3/I
Series: TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 7.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: V15W60
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOTT 60V 7.5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | V15W60C-M3/I-ND | 286-V15W60C-M3/I | 902398-V15W60C-M3/I | V15W60C-M3/I |
| Product Name | Diode Arrays | 60V 7.5A DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - V15W60C-M3/I | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | D-PAK (TO-252AA) | DPAK |
| RoHS Compliant | RoHS |