DIODE ARR SCHOT 120V 10A TO263AC
Diode Array 1 Pair Common Cathode Schottky 120V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
DIODE ARR SCHOT 120V 10A TO263AC
Schottky Diodes & Rectifiers 20A, 120V, SMPD, TRENCH SKY RECT.
DIODE ARR SCHOT 120V 10A TO263AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 112-V20DM120HM3/IDKR-ND | V20DM120HM3/I | V20DM120HM3/I |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |