Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798956-V20DM120C-M3/
Series: eSMP, TMBS
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab) Variant
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 600μA @ 120V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: V20DM120C
Categories: Discrete Semiconductor Products
Manufacturer Package: SMPD
Voltage - Forward (Vf) (Maximum) @ If: 930mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 120V
Alternative Parts (Cross-Reference): V20DM120CHM3/I; STPS20L120CFP; MBR20120CT; CBD20120UFCT_T0_0000
Introduction Date: May 13, 2013
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 120V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 120V V(RRM), Silicon, TO-263AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPD, 3/2 PIN Product overview: V20DM120C-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20DM120C-M3/I can be used for catalog matching and distributor lookup.
DIODE, SCHOTTKY, 20A, 120V, TO-263AC; Repetitive Peak Reverse Voltage:120V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:930mV RoHS Compliant: Yes
DIODE ARR SCHOTT 120V 10A SMPD
Schottky Diodes & Rectifiers 20A 120V TrenchMOS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 798956-V20DM120C-M3/I | V20DM120C-M3/IGITR-ND | 280-V20DM120C-M3/I | 38X5982 | V20DM120C-M3/I | V20DM120C-M3/I |
| Product Name | Diodes, Rectifiers - Arrays - V20DM120C-M3/I | Diode Arrays | Schottky 10A 120V Diode and Rectifier | Diode, Schottky, 20A, 120V, To-263Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||||
| VF | 0.9300 volts | 0.9300 volts | 0.9300 volts | |||
| VR | 120 volts | |||||
| IR | 0.6000 mA | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |