SMC Corporation of America Pneumatic Actuated Valves VNA101A-8A

Description
VANNE PROCESS 2/2 POUR AIR ET AIR-HUILE
Request a Quote
Description
VANNE PROCESS 2/2 POUR AIR ET AIR-HUILE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuated Valves - 2705059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Actuated Valves
2705059
Pneumatic Actuated Valves 2705059
VANNE PROCESS 2/2 POUR AIR ET AIR-HUILE

VANNE PROCESS 2/2 POUR AIR ET AIR-HUILE

Supplier's Site
Pneumatic Valve - 3403394 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
3403394
Pneumatic Valve 3403394
PROCESS VALVE, AIR PILOTED, 10 MM VALVE, 1/4 INCH PORT, 2 WAY. FREE 2 YEAR RADWELL WARRANTY

PROCESS VALVE, AIR PILOTED, 10 MM VALVE, 1/4 INCH PORT, 2 WAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 2705059 3403394
Product Name Pneumatic Actuated Valves Pneumatic Valve
Valve Type Cylinder Pilot
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Check Valves, PCV -  - Rotork plc
Specs
Valve Type Check
Media Water; Air
Maximum Pressure 188.00 psi (132 m H2O)
View Details
VALVES - BP90-025-SS-T-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-29E-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Electric Open Feature
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details