PNEUMATIC VALVE, 5 MM, 5/2-WAY, MONOSTABLE, 10 BAR, 750 L/MIN FLOW RATE, G1/8 PORT, MECHANICAL SPRING, W/ FLOW CONTROL OPTION, NON-REVERSIBLE, COMPRESSED AIR, -40 TO +60 DEGREES C, (31000). FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics VL-5-1/8-B
| Festo Corporation | DigiKey | Radwell International | Radwell International | |
|---|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | VL-5-1/8-B | 2171-VL-5-1/8-B-ND | 21344669 | |
| Product Name | Pneumatic valve | Valves and Control | Pneumatic Valve | Pneumatic Valve |
| Valve Type | Control Valve | Control Valve; Control Valve | Control Valve | |
| Primary Material | Aluminum | |||
| Media | Air; Compressed Air | Air; Compressed Air | Air | |
| Maximum Pressure | 0.00 to 145.04 psi (0.0 to 102 m H2O) | 0.00 to 145.00 psi (0.0 to 102 m H2O) |