SMC Corporation of America Pneumatic Valve VHS400-02

Description
PRESSURE RELIEF VALVE, RESIDUAL, 3 PORT, 1/2 INCH IN/OUT, 3/8 INCH EXHAUST PORT, 0.1-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE RELIEF VALVE, RESIDUAL, 3 PORT, 1/2 INCH IN/OUT, 3/8 INCH EXHAUST PORT, 0.1-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 2981996 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
2981996
Pneumatic Valve 2981996
PRESSURE RELIEF VALVE, RESIDUAL, 3 PORT, 1/2 INCH IN/OUT, 3/8 INCH EXHAUST PORT, 0.1-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY

PRESSURE RELIEF VALVE, RESIDUAL, 3 PORT, 1/2 INCH IN/OUT, 3/8 INCH EXHAUST PORT, 0.1-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 2981996
Product Name Pneumatic Valve
Valve Type Relief; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1232010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.98 inch (25.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E315F-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details