PNEUMATIC VALVE, VL SERIES, 5/3; EXHAUSTED VALVE FUNCTION, 54 MM WIDTH, 2300 L/MIN STANDARD NOMINAL FLOW RATE, -0.9-16 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, SUB-BASE PNEUMATIC CONNECTIONS, 151849. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | VL-5/3E-D-2-C | 2171-VL-5/3E-D-2-C-ND | 15143866 |
| Product Name | Pneumatic valve | Valves and Control | Pneumatic Valve |
| Valve Type | Control Valve; Gate | Control Valve; Control Valve | |
| Primary Material | Aluminum | ||
| Media | Air; Compressed Air | Air | |
| Maximum Pressure | -13.05 to 232.06 psi (-9.19 to 163 m H2O) | -13.05 to 232.00 psi (-9.18 to 163 m H2O) |