Advanced Cable Ties, Inc. ACT AL-300 Cable Tie, Zip Tie Installation Tool, Manual Cut Off AL-300

Description
With its quick tension and automatic excess strap cut-off features, ACT's Cable Tie Installation tool saves users time. The cable tie installation tool's design eliminates protrusions that cause snags, cuts, or abrasions to cables, hoses, or users. The tool quickly tensions and automatically cuts off the excess strap. No sharp protrusions to cause snags, cuts, or abrasions to cables, hoses, or users. ACT AL-300 Cable Tie Installation Tool Category: Cable Tie Tools Manufacturer: ACT Manufactured for use with larger cable ties Save time and work efficiently with the manual cut-off tool Quickly tensions and cuts off excess strap No sharp protrusions to cause snags, cuts or abrasions to cables, hoses or user Color: Red Cable Tie Sizes Pounds: 120 to 175 Cable Tie Sizes Newtons: 534 to 778
Request a Quote Datasheet
Description
With its quick tension and automatic excess strap cut-off features, ACT's Cable Tie Installation tool saves users time. The cable tie installation tool's design eliminates protrusions that cause snags, cuts, or abrasions to cables, hoses, or users. The tool quickly tensions and automatically cuts off the excess strap. No sharp protrusions to cause snags, cuts, or abrasions to cables, hoses, or users. ACT AL-300 Cable Tie Installation Tool Category: Cable Tie Tools Manufacturer: ACT Manufactured for use with larger cable ties Save time and work efficiently with the manual cut-off tool Quickly tensions and cuts off excess strap No sharp protrusions to cause snags, cuts or abrasions to cables, hoses or user Color: Red Cable Tie Sizes Pounds: 120 to 175 Cable Tie Sizes Newtons: 534 to 778
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-300 Cable Tie, Zip Tie Installation Tool, Manual Cut Off - 378 - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-300 Cable Tie, Zip Tie Installation Tool, Manual Cut Off
378
ACT AL-300 Cable Tie, Zip Tie Installation Tool, Manual Cut Off 378
With its quick tension and automatic excess strap cut-off features, ACT's Cable Tie Installation tool saves users time. The cable tie installation tool's design eliminates protrusions that cause snags, cuts, or abrasions to cables, hoses, or users. The tool quickly tensions and automatically cuts off the excess strap. No sharp protrusions to cause snags, cuts, or abrasions to cables, hoses, or users. ACT AL-300 Cable Tie Installation Tool Category: Cable Tie Tools Manufacturer: ACT Manufactured for use with larger cable ties Save time and work efficiently with the manual cut-off tool Quickly tensions and cuts off excess strap No sharp protrusions to cause snags, cuts or abrasions to cables, hoses or user Color: Red Cable Tie Sizes Pounds: 120 to 175 Cable Tie Sizes Newtons: 534 to 778

With its quick tension and automatic excess strap cut-off features, ACT's Cable Tie Installation tool saves users time. The cable tie installation tool's design eliminates protrusions that cause snags, cuts, or abrasions to cables, hoses, or users. The tool quickly tensions and automatically cuts off the excess strap. No sharp protrusions to cause snags, cuts, or abrasions to cables, hoses, or users.

  • ACT AL-300 Cable Tie Installation Tool
  • Category: Cable Tie Tools
  • Manufacturer: ACT
  • Manufactured for use with larger cable ties
  • Save time and work efficiently with the manual cut-off tool
  • Quickly tensions and cuts off excess strap
  • No sharp protrusions to cause snags, cuts or abrasions to cables, hoses or user
  • Color: Red
  • Cable Tie Sizes Pounds: 120 to 175
  • Cable Tie Sizes Newtons: 534 to 778
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 378
Product Name ACT AL-300 Cable Tie, Zip Tie Installation Tool, Manual Cut Off
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604774-9 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details