HellermannTyton HellermannTyton MB4A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 8 Screw MB4A0C2

Description
This adhesive backed cable tie mounting has two-hole mounting capability for sturdy, long-lasting durability. Screw and adhesive mount bases are a popular method to secure wires, hoses and cables. This 4-way cable tie can be used as a 2-way cable tie and serve as all around mounting bases. HellermannTyton MB4A0C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. Order cable ties separately Nylon Screw Size: #8 Approx. size: 1 1/8" x 1 1/8" x 5/16" Maximum Tie Width: .180"
Request a Quote Datasheet
Description
This adhesive backed cable tie mounting has two-hole mounting capability for sturdy, long-lasting durability. Screw and adhesive mount bases are a popular method to secure wires, hoses and cables. This 4-way cable tie can be used as a 2-way cable tie and serve as all around mounting bases. HellermannTyton MB4A0C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. Order cable ties separately Nylon Screw Size: #8 Approx. size: 1 1/8" x 1 1/8" x 5/16" Maximum Tie Width: .180"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton MB4A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 8 Screw - 21245 - Waytek, Inc.
Chanhassen, MN, United States
HellermannTyton MB4A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 8 Screw
21245
HellermannTyton MB4A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 8 Screw 21245
This adhesive backed cable tie mounting has two-hole mounting capability for sturdy, long-lasting durability. Screw and adhesive mount bases are a popular method to secure wires, hoses and cables. This 4-way cable tie can be used as a 2-way cable tie and serve as all around mounting bases. HellermannTyton MB4A0C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. Order cable ties separately Nylon Screw Size: #8 Approx. size: 1 1/8" x 1 1/8" x 5/16" Maximum Tie Width: .180"

This adhesive backed cable tie mounting has two-hole mounting capability for sturdy, long-lasting durability. Screw and adhesive mount bases are a popular method to secure wires, hoses and cables. This 4-way cable tie can be used as a 2-way cable tie and serve as all around mounting bases.

  • HellermannTyton MB4A0C2 Cable Tie Mounting Base
  • Category: Cable Tie Mounting Bases
  • Manufacturer: HellermannTyton
  • Screw and adhesive mounting bases
  • Popular method to secure wires, hoses, cables, etc.
  • Order cable ties separately
  • Nylon
  • Screw Size: #8
  • Approx. size: 1 1/8" x 1 1/8" x 5/16"
  • Maximum Tie Width: .180"
Supplier's Site Datasheet
HTTN Cable Tie Mounts - MB4A0C2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Tie Mounts
MB4A0C2
HTTN Cable Tie Mounts MB4A0C2
Adhesive Base, 1.12in. x 1.12in., .18in.

Adhesive Base, 1.12in. x 1.12in., .18in.

Supplier's Site
Cable Ties - Holders and Mountings - MB4A0C2 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
MB4A0C2
Cable Ties - Holders and Mountings MB4A0C2
CABLE TIE HLDR QUAD ADH BLACK

CABLE TIE HLDR QUAD ADH BLACK

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Galco Industrial Electronics ODG (Origin Data Global)
Product Category Cable Ties Cable Ties Cable Ties
Product Number 21245 MB4A0C2 MB4A0C2
Product Name HellermannTyton MB4A0C2 Cable Tie, Zip Tie, Mounting Base Black 4-Way-Adhesive and # 8 Screw HTTN Cable Tie Mounts Cable Ties - Holders and Mountings
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details