HellermannTyton HellermannTyton T50R9C22 8" Natural Standard Cable Tie, Zip Tie, Nylon PA66 50Lb, Bag of 100 T50R9C2 112-05019

Description
HellermannTyton T50R9C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.18" T50R9C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T50R9C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.18" T50R9C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T50R9C22 8
Chanhassen, MN, United States
HellermannTyton T50R9C22 8" Natural Standard Cable Tie, Zip Tie, Nylon PA66 50Lb, Bag of 100
21924
HellermannTyton T50R9C22 8" Natural Standard Cable Tie, Zip Tie, Nylon PA66 50Lb, Bag of 100 21924
HellermannTyton T50R9C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.18" T50R9C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T50R9C22 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.18"
  • T50R9C2
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21924
Product Name HellermannTyton T50R9C22 8" Natural Standard Cable Tie, Zip Tie, Nylon PA66 50Lb, Bag of 100
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details