Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-30-120-0-L

Description
"Standard, Locking Black 9.00"" (228.60mm) 0.302"" (7.67mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 9.00"" (228.60mm) 0.302"" (7.67mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-30-120-0-L-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-30-120-0-L-ND
Cable Ties and Zip Ties 2162-AL-30-120-0-L-ND
"Standard, Locking Black 9.00"" (228.60mm) 0.302"" (7.67mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 9.00"" (228.60mm) 0.302"" (7.67mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
ACT AL-30-120-0-L Light Heavy Duty Cable Tie, Zip Tie, 120 lb, 30 inch, UV Black, Bag of 50 - 21004 - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-30-120-0-L Light Heavy Duty Cable Tie, Zip Tie, 120 lb, 30 inch, UV Black, Bag of 50
21004
ACT AL-30-120-0-L Light Heavy Duty Cable Tie, Zip Tie, 120 lb, 30 inch, UV Black, Bag of 50 21004
ACT AL-30-120-0-L Light Heavy Duty Cable Ties Category: Heavy Duty Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. Width: .302" Bundle Dia. Approx. Min 0.187" Package Quantity: 50 Made in USA Nylon 6/6 material
  • ACT AL-30-120-0-L Light Heavy Duty Cable Ties
  • Category: Heavy Duty Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire and cable
  • Most ties meet UL requirements
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: .302"
  • Bundle Dia. Approx. Min 0.187"
  • Package Quantity: 50
  • Made in USA
  • Nylon 6/6 material
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Cable Ties Cable Ties
Product Number 2162-AL-30-120-0-L-ND 21004
Product Name Cable Ties and Zip Ties ACT AL-30-120-0-L Light Heavy Duty Cable Tie, Zip Tie, 120 lb, 30 inch, UV Black, Bag of 50
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-021 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details