Advanced Cable Ties, Inc. ACT AL-MPA-750-9-C-5M Cable Tie, Zip Tie, Mounting Base, 3/4", Acrylic Adhesive, Natural AL-MPA-750-9-C-5M

Description
ACT AL-MPA-750-9-C-5M Cable Tie Mounting Base, 3/4", Acrylic Adhesive, Natural Manufacturer: ACT Cable Tie Mounting Bases Rubbber adhesive mounting bases Popular method to secure wires, hoses, cables, etc. Black nylon material Approx. size: 0.74" (length) x 0.74" (width) x 0.19" (thickness) Screw Size: #4 Max. Operating Temp: 158°F (70°C) Slot Width 0.2" Slot Height 0.05" Made in USA Order cable ties separately
Request a Quote Datasheet
Description
ACT AL-MPA-750-9-C-5M Cable Tie Mounting Base, 3/4", Acrylic Adhesive, Natural Manufacturer: ACT Cable Tie Mounting Bases Rubbber adhesive mounting bases Popular method to secure wires, hoses, cables, etc. Black nylon material Approx. size: 0.74" (length) x 0.74" (width) x 0.19" (thickness) Screw Size: #4 Max. Operating Temp: 158°F (70°C) Slot Width 0.2" Slot Height 0.05" Made in USA Order cable ties separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-MPA-750-9-C-5M Cable Tie, Zip Tie, Mounting Base, 3/4
Chanhassen, MN, United States
ACT AL-MPA-750-9-C-5M Cable Tie, Zip Tie, Mounting Base, 3/4", Acrylic Adhesive, Natural
21191
ACT AL-MPA-750-9-C-5M Cable Tie, Zip Tie, Mounting Base, 3/4", Acrylic Adhesive, Natural 21191
ACT AL-MPA-750-9-C-5M Cable Tie Mounting Base, 3/4", Acrylic Adhesive, Natural Manufacturer: ACT Cable Tie Mounting Bases Rubbber adhesive mounting bases Popular method to secure wires, hoses, cables, etc. Black nylon material Approx. size: 0.74" (length) x 0.74" (width) x 0.19" (thickness) Screw Size: #4 Max. Operating Temp: 158°F (70°C) Slot Width 0.2" Slot Height 0.05" Made in USA Order cable ties separately
  • ACT AL-MPA-750-9-C-5M Cable Tie Mounting Base, 3/4", Acrylic Adhesive, Natural
  • Manufacturer: ACT
  • Cable Tie Mounting Bases
  • Rubbber adhesive mounting bases
  • Popular method to secure wires, hoses, cables, etc.
  • Black nylon material
  • Approx. size: 0.74" (length) x 0.74" (width) x 0.19" (thickness)
  • Screw Size: #4
  • Max. Operating Temp: 158°F (70°C)
  • Slot Width 0.2"
  • Slot Height 0.05"
  • Made in USA
  • Order cable ties separately
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21191
Product Name ACT AL-MPA-750-9-C-5M Cable Tie, Zip Tie, Mounting Base, 3/4", Acrylic Adhesive, Natural
Operating Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details