HellermannTyton HellermannTyton T1810C2 5.5" Black Standard Cable Tie, Zip Tie, 18Lb Bag of 100 T18I0C2 111-02308

Description
HellermannTyton T1810C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton T1810C2 Width: 0.10" Bag of 100 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T1810C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton T1810C2 Width: 0.10" Bag of 100 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T1810C2 5.5
Chanhassen, MN, United States
HellermannTyton T1810C2 5.5" Black Standard Cable Tie, Zip Tie, 18Lb Bag of 100
21942
HellermannTyton T1810C2 5.5" Black Standard Cable Tie, Zip Tie, 18Lb Bag of 100 21942
HellermannTyton T1810C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton T1810C2 Width: 0.10" Bag of 100 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T1810C2 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • T1810C2
  • Width: 0.10"
  • Bag of 100
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21942
Product Name HellermannTyton T1810C2 5.5" Black Standard Cable Tie, Zip Tie, 18Lb Bag of 100
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details