HellermannTyton Cable Ties and Zip Ties IT18FL9L4

Description
"Standard, Locking Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1415-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1415-ND
Cable Ties and Zip Ties 1436-1415-ND
"Standard, Locking Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.75"" (19.05mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
HellermannTyton IT18FL9L4 Identification Cable Tie, Zip Tie, Natural 18 lbs. 4.125
Chanhassen, MN, United States
HellermannTyton IT18FL9L4 Identification Cable Tie, Zip Tie, Natural 18 lbs. 4.125" Bag of 200
21067
HellermannTyton IT18FL9L4 Identification Cable Tie, Zip Tie, Natural 18 lbs. 4.125" Bag of 200 21067
HellermannTyton IT18FL9L4 Identification Tie Category: Specialty Cable Ties Manufacturer: HellermannTyton Identification cable ties have an identification plate attached to a cable tie Combines the ease of using a cable tie with the permanent identification of your product Approx. Width: .81" -40°F (-40°C) to 185°F (85°C) Writing area: .813" x .313" Standard Package: 200
  • HellermannTyton IT18FL9L4 Identification Tie
  • Category: Specialty Cable Ties
  • Manufacturer: HellermannTyton
  • Identification cable ties have an identification plate attached to a cable tie
  • Combines the ease of using a cable tie with the permanent identification of your product
  • Approx. Width: .81"
  • -40°F (-40°C) to 185°F (85°C)
  • Writing area: .813" x .313"
  • Standard Package: 200
Supplier's Site Datasheet
Cable Tie, 110Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton - 75Y1117 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 110Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton
75Y1117
Cable Tie, 110Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton 75Y1117
CABLE TIE, 110MM, PA6.6, 18LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:20.5mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 110MM, PA6.6, 18LB, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:20.5mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1415-ND 21067 75Y1117
Product Name Cable Ties and Zip Ties HellermannTyton IT18FL9L4 Identification Cable Tie, Zip Tie, Natural 18 lbs. 4.125" Bag of 200 Cable Tie, 110Mm, Pa6.6, 18Lb, Natural; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details