HellermannTyton HellermannTyton T150L0X2 32" Black Heavy Duty Cable Tie, Zip Tie Nylon 175Lb, Bag of 25 T150L0X2 111-15405

Description
HellermannTyton T150L0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.35" Package Quantity: 25
Request a Quote Datasheet
Description
HellermannTyton T150L0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.35" Package Quantity: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T150L0X2 32
Chanhassen, MN, United States
HellermannTyton T150L0X2 32" Black Heavy Duty Cable Tie, Zip Tie Nylon 175Lb, Bag of 25
21998
HellermannTyton T150L0X2 32" Black Heavy Duty Cable Tie, Zip Tie Nylon 175Lb, Bag of 25 21998
HellermannTyton T150L0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.35" Package Quantity: 25
  • HellermannTyton T150L0X2 Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • Bundle and secure wire and cable
  • UL 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: 0.35"
  • Package Quantity: 25
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21998
Product Name HellermannTyton T150L0X2 32" Black Heavy Duty Cable Tie, Zip Tie Nylon 175Lb, Bag of 25
Length 32.3 inch (820 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-230 - TE Connectivity
Specs
Material Stainless Steel
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details