Advanced Cable Ties, Inc. ACT AL-14-50-9-C Standard Cable Tie, Zip Tie, 50 lb, 14 inch, Natural, Bag of 100 AL-14-50-9-C

Description
All-Nylon Standard Cable Tie 21026C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .180" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet
Description
All-Nylon Standard Cable Tie 21026C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .180" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-14-50-9-C Standard Cable Tie, Zip Tie, 50 lb, 14 inch, Natural, Bag of 100 - 21026C - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-14-50-9-C Standard Cable Tie, Zip Tie, 50 lb, 14 inch, Natural, Bag of 100
21026C
ACT AL-14-50-9-C Standard Cable Tie, Zip Tie, 50 lb, 14 inch, Natural, Bag of 100 21026C
All-Nylon Standard Cable Tie 21026C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .180" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
  • All-Nylon Standard Cable Tie 21026C
  • Category: Standard Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire, cable, hoses, tubing and more
  • Most ties meet UL requirements
  • Approx. Min. Bundle Dia. 0.062"
  • Nylon 6/6 material
  • Width: .180"
  • -40°F (-40°C) to 185°F (85°C) temperature rating
  • Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details
  • Made in USA
  • Use with cable tie guns
Supplier's Site Datasheet
Cable Ties and Zip Ties - 2162-AL-14-50-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-14-50-9-C-ND
Cable Ties and Zip Ties 2162-AL-14-50-9-C-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
ACT 14
Savage, MN, United States
ACT 14" Nylon Cable Tie - 50lb Strength - Natural - 5,000 cable ties/case
KLTTIE-14-50-N
ACT 14" Nylon Cable Tie - 50lb Strength - Natural - 5,000 cable ties/case KLTTIE-14-50-N
ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, 50 lb strength, Natural. ACT part number AL-14-50-9-C. 5000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-50-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21S UL STYLE / STANDARD : UL Type 21S

ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 14 inch length, 50 lb strength, Natural. ACT part number AL-14-50-9-C. 5000 cable ties/case.


MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-14-50-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21S UL STYLE / STANDARD : UL Type 21S

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Lapp Tannehill
Product Category Cable Ties Cable Ties Cable Ties
Product Number 21026C 2162-AL-14-50-9-C-ND KLTTIE-14-50-N
Product Name ACT AL-14-50-9-C Standard Cable Tie, Zip Tie, 50 lb, 14 inch, Natural, Bag of 100 Cable Ties and Zip Ties ACT 14" Nylon Cable Tie - 50lb Strength - Natural - 5,000 cable ties/case
Length 14.25 inch (362 mm) 14.35 inch (365 mm) 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-062 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details