Advanced Cable Ties, Inc. ACT AL-07-50-MH-9-C Mounting Hole Cable Tie, Zip Tie, 50 lb, 7 inch, Natural, Bag of 100 AL-07-50-MH-9-C

Description
All-Nylon Mounting Hole Cable Ties 21032C Category: Mounting Cable Ties Manufacturer: ACT Mounting cable tie secures hoses, wires, tubing, and more Most ties meet UL requirements Bundle Diameter Min. 0.062" -40°F (-40°C) to 185°F (85°C) temperature rating Made in USA Nylon 6/6 material Approx. Width 0.177", screw size #10
Request a Quote Datasheet
Description
All-Nylon Mounting Hole Cable Ties 21032C Category: Mounting Cable Ties Manufacturer: ACT Mounting cable tie secures hoses, wires, tubing, and more Most ties meet UL requirements Bundle Diameter Min. 0.062" -40°F (-40°C) to 185°F (85°C) temperature rating Made in USA Nylon 6/6 material Approx. Width 0.177", screw size #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-07-50-MH-9-C Mounting Hole Cable Tie, Zip Tie, 50 lb, 7 inch, Natural, Bag of 100 - 21032C - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-07-50-MH-9-C Mounting Hole Cable Tie, Zip Tie, 50 lb, 7 inch, Natural, Bag of 100
21032C
ACT AL-07-50-MH-9-C Mounting Hole Cable Tie, Zip Tie, 50 lb, 7 inch, Natural, Bag of 100 21032C
All-Nylon Mounting Hole Cable Ties 21032C Category: Mounting Cable Ties Manufacturer: ACT Mounting cable tie secures hoses, wires, tubing, and more Most ties meet UL requirements Bundle Diameter Min. 0.062" -40°F (-40°C) to 185°F (85°C) temperature rating Made in USA Nylon 6/6 material Approx. Width 0.177", screw size #10
  • All-Nylon Mounting Hole Cable Ties 21032C
  • Category: Mounting Cable Ties
  • Manufacturer: ACT
  • Mounting cable tie secures hoses, wires, tubing, and more
  • Most ties meet UL requirements
  • Bundle Diameter Min. 0.062"
  • -40°F (-40°C) to 185°F (85°C) temperature rating
  • Made in USA
  • Nylon 6/6 material
  • Approx. Width 0.177", screw size #10
Supplier's Site Datasheet
ACT 7
Savage, MN, United States
ACT 7" Nylon Cable Tie with Mounting Hole - 50lb Strength - Natural - 5,000 cable ties/case
KLTTIE-7-50-MH-N
ACT 7" Nylon Cable Tie with Mounting Hole - 50lb Strength - Natural - 5,000 cable ties/case KLTTIE-7-50-MH-N
ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 7 inch length, Mounting hole, 50 lb strength, Natural. ACT part number AL-07-50-MH-9-C. 5000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-07-50-MH-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

ACT (Advanced Cable Ties) nylon cable ties with mounting holes lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 7 inch length, Mounting hole, 50 lb strength, Natural. ACT part number AL-07-50-MH-9-C. 5000 cable ties/case.


MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-07-50-MH-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Cable Tie w/ Mounting Hole COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

Supplier's Site

Technical Specifications

  Waytek, Inc. Lapp Tannehill
Product Category Cable Ties Cable Ties
Product Number 21032C KLTTIE-7-50-MH-N
Product Name ACT AL-07-50-MH-9-C Mounting Hole Cable Tie, Zip Tie, 50 lb, 7 inch, Natural, Bag of 100 ACT 7" Nylon Cable Tie with Mounting Hole - 50lb Strength - Natural - 5,000 cable ties/case
Length 8 inch (203 mm) 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details