Advanced Cable Ties, Inc. ACT AL-SM0-0-C Screw Mount, UV Resistant, #4 Screw Size, Black AL-SM0-0-C (#4 Bolt)

Description
ACT AL-SM0-0-C Screw Mount, UV Resistant, #4 Screw Size, Black Manufacturer: ACT Cable Tie Mounting Bases Popular method to secure wires, hoses, cables, etc. Black UV resistant nylon material Approx. size: 0.60" (length) x 0.27" (Height) x 0.38" (width) Screw Size: #4 Max. Operating Temp: 185°F (85°C) Slot Width 0.2" Slot Height 0.06" Made in USA Order cable ties separately
Request a Quote Datasheet
Description
ACT AL-SM0-0-C Screw Mount, UV Resistant, #4 Screw Size, Black Manufacturer: ACT Cable Tie Mounting Bases Popular method to secure wires, hoses, cables, etc. Black UV resistant nylon material Approx. size: 0.60" (length) x 0.27" (Height) x 0.38" (width) Screw Size: #4 Max. Operating Temp: 185°F (85°C) Slot Width 0.2" Slot Height 0.06" Made in USA Order cable ties separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-SM0-0-C Screw Mount, UV Resistant, #4 Screw Size, Black - 21385 - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-SM0-0-C Screw Mount, UV Resistant, #4 Screw Size, Black
21385
ACT AL-SM0-0-C Screw Mount, UV Resistant, #4 Screw Size, Black 21385
ACT AL-SM0-0-C Screw Mount, UV Resistant, #4 Screw Size, Black Manufacturer: ACT Cable Tie Mounting Bases Popular method to secure wires, hoses, cables, etc. Black UV resistant nylon material Approx. size: 0.60" (length) x 0.27" (Height) x 0.38" (width) Screw Size: #4 Max. Operating Temp: 185°F (85°C) Slot Width 0.2" Slot Height 0.06" Made in USA Order cable ties separately
  • ACT AL-SM0-0-C Screw Mount, UV Resistant, #4 Screw Size, Black
  • Manufacturer: ACT
  • Cable Tie Mounting Bases
  • Popular method to secure wires, hoses, cables, etc.
  • Black UV resistant nylon material
  • Approx. size: 0.60" (length) x 0.27" (Height) x 0.38" (width)
  • Screw Size: #4
  • Max. Operating Temp: 185°F (85°C)
  • Slot Width 0.2"
  • Slot Height 0.06"
  • Made in USA
  • Order cable ties separately
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21385
Product Name ACT AL-SM0-0-C Screw Mount, UV Resistant, #4 Screw Size, Black
Operating Temperature 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details