ABB AB Cable Ties and Zip Ties TY27MX

Description
CABLE TIE 120LB 13.4IN UV BLK NY
Request a Quote Datasheet
Description
CABLE TIE 120LB 13.4IN UV BLK NY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY27MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY27MX-ND
Cable Ties and Zip Ties 6308-TY27MX-ND
CABLE TIE 120LB 13.4IN UV BLK NY

CABLE TIE 120LB 13.4IN UV BLK NY

Buy Now Datasheet
Thomas Betts TY27MX-500 Ty-Rap Cable Tie, Zip Tie, 13.40
Chanhassen, MN, United States
Thomas Betts TY27MX-500 Ty-Rap Cable Tie, Zip Tie, 13.40", Bag of 500, Black
21691
Thomas Betts TY27MX-500 Ty-Rap Cable Tie, Zip Tie, 13.40", Bag of 500, Black 21691
Thomas & Betts TY27MX-500 Ty-Rap Cable Tie, Zip Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard Black ties are UV resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) Military Standard No.: MS33673 Width: .27" Package Quantity: 500
  • Thomas & Betts TY27MX-500 Ty-Rap Cable Tie, Zip Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard Black ties are UV resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • Military Standard No.: MS33673
  • Width: .27"
  • Package Quantity: 500
Supplier's Site Datasheet
Cable Tie; Nylon 6/6 Weather Resistant;13.40 in.; 0.27 in.; 3.500 in. (Wire) - 70092975 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6 Weather Resistant;13.40 in.; 0.27 in.; 3.500 in. (Wire)
70092975
Cable Tie; Nylon 6/6 Weather Resistant;13.40 in.; 0.27 in.; 3.500 in. (Wire) 70092975
Cable Tie, Nylon 6⁄6 Weather Resistant Material, 120 lbs. Tensile Strength Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Tie, Nylon 6⁄6 Weather Resistant Material, 120 lbs. Tensile Strength
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 94F1678 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
94F1678
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 94F1678
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:340mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Rap Cable TieRoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:340mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:88.9mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Rap Cable TieRoHS Compliant: Yes

Supplier's Site
Cable Tie, Ty-Rap, Blk, 340Mm, Pk500; Cable Tie Material Abb Thomas & Betts - 95AC0881 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ty-Rap, Blk, 340Mm, Pk500; Cable Tie Material Abb Thomas & Betts
95AC0881
Cable Tie, Ty-Rap, Blk, 340Mm, Pk500; Cable Tie Material Abb Thomas & Betts 95AC0881
CABLE TIE, TY-RAP, BLK, 340MM, PK500; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:340mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

CABLE TIE, TY-RAP, BLK, 340MM, PK500; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:340mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 6308-TY27MX-ND 21691 70092975 94F1678
Product Name Cable Ties and Zip Ties Thomas Betts TY27MX-500 Ty-Rap Cable Tie, Zip Tie, 13.40", Bag of 500, Black Cable Tie; Nylon 6/6 Weather Resistant;13.40 in.; 0.27 in.; 3.500 in. (Wire) Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details