ANCOR Ancor 199285 Self-Cutting Cable Tie, Zip Tie, 14", UVB, 50pc 199285

Description
Ancor 199285 Self-cutting Cable Tie Category: Self-cutting Cable Ties Integrated stainless steel blade Material: Nylon 6/6 Flammability Rating: V-2 32°F (0°C) to 185°F (85°C) Provides a clean, flush cut Approx. Width: .17" (4.2 mm) UV Resistant UL 94 Bundle Diameter Range: .375" - 2"
Request a Quote Datasheet
Description
Ancor 199285 Self-cutting Cable Tie Category: Self-cutting Cable Ties Integrated stainless steel blade Material: Nylon 6/6 Flammability Rating: V-2 32°F (0°C) to 185°F (85°C) Provides a clean, flush cut Approx. Width: .17" (4.2 mm) UV Resistant UL 94 Bundle Diameter Range: .375" - 2"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ancor 199285 Self-Cutting Cable Tie, Zip Tie, 14
Chanhassen, MN, United States
Ancor 199285 Self-Cutting Cable Tie, Zip Tie, 14", UVB, 50pc
21158K
Ancor 199285 Self-Cutting Cable Tie, Zip Tie, 14", UVB, 50pc 21158K
Ancor 199285 Self-cutting Cable Tie Category: Self-cutting Cable Ties Integrated stainless steel blade Material: Nylon 6/6 Flammability Rating: V-2 32°F (0°C) to 185°F (85°C) Provides a clean, flush cut Approx. Width: .17" (4.2 mm) UV Resistant UL 94 Bundle Diameter Range: .375" - 2"
  • Ancor 199285 Self-cutting Cable Tie
  • Category: Self-cutting Cable Ties
  • Integrated stainless steel blade
  • Material: Nylon 6/6
  • Flammability Rating: V-2
  • 32°F (0°C) to 185°F (85°C)
  • Provides a clean, flush cut
  • Approx. Width: .17" (4.2 mm)
  • UV Resistant UL 94
  • Bundle Diameter Range: .375" - 2"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21158K
Product Name Ancor 199285 Self-Cutting Cable Tie, Zip Tie, 14", UVB, 50pc
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details