HellermannTyton HellermannTyton T150XL0X2 43" Black Heavy Duty Cable Tie, Zip Tie PA66 175Lb, Bag of 25 T150XL0X2 111-15500

Description
HellermannTyton T150XL0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.35" Package Quantity: 25
Request a Quote Datasheet
Description
HellermannTyton T150XL0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.35" Package Quantity: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T150XL0X2 43
Chanhassen, MN, United States
HellermannTyton T150XL0X2 43" Black Heavy Duty Cable Tie, Zip Tie PA66 175Lb, Bag of 25
21999
HellermannTyton T150XL0X2 43" Black Heavy Duty Cable Tie, Zip Tie PA66 175Lb, Bag of 25 21999
HellermannTyton T150XL0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.35" Package Quantity: 25
  • HellermannTyton T150XL0X2 Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • Bundle and secure wire and cable
  • UL 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: 0.35"
  • Package Quantity: 25
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21999
Product Name HellermannTyton T150XL0X2 43" Black Heavy Duty Cable Tie, Zip Tie PA66 175Lb, Bag of 25
Length 43 inch (1092 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details