Thomas & Betts Corporation Cable Ties and Zip Ties TY242MX

Description
CABLE TIE 40LB 8IN UV BLACK NYLO
Request a Quote Datasheet
Description
CABLE TIE 40LB 8IN UV BLACK NYLO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY242MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY242MX-ND
Cable Ties and Zip Ties 6308-TY242MX-ND
CABLE TIE 40LB 8IN UV BLACK NYLO

CABLE TIE 40LB 8IN UV BLACK NYLO

Buy Now Datasheet
Thomas Betts TY242MX-1000 Ty-Rap® Cable Tie, Zip Tie, 8.2
Chanhassen, MN, United States
Thomas Betts TY242MX-1000 Ty-Rap® Cable Tie, Zip Tie, 8.2", Bag of 1000, Black
21693
Thomas Betts TY242MX-1000 Ty-Rap® Cable Tie, Zip Tie, 8.2", Bag of 1000, Black 21693
Thomas & Betts TY242MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Width: .14" Stainless steel insert with steel grip molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 UL listed CSA -40°F (-40°C) to 185°F (85°C)
  • Thomas & Betts TY242MX-1000 Ty-Rap® Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: Thomas & Betts
  • Width: .14"
  • Stainless steel insert with steel grip molded in the head for an infinitely adjustable and durable tie, with no notches
  • Less stress in the tie body, resulting in less chance breakage
  • Engineered for labor savings and high performance
  • Standard black ties are UV-resistant nylon 6/6
  • UL listed
  • CSA
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet
Tie, Cable; 8.19 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 2 in. (Max.) - 70092927 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 8.19 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 2 in. (Max.)
70092927
Tie, Cable; 8.19 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 2 in. (Max.) 70092927
30 lb. Tensile Strength, 0.14 in. Width, Cable Ties Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

30 lb. Tensile Strength, 0.14 in. Width, Cable Ties
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 94F6329 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
94F6329
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 94F6329
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208.03mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Weather Resistant; Product Range:-; Colour:Black RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208.03mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Weather Resistant; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 6308-TY242MX-ND 21693 70092927 94F6329
Product Name Cable Ties and Zip Ties Thomas Betts TY242MX-1000 Ty-Rap® Cable Tie, Zip Tie, 8.2", Bag of 1000, Black Tie, Cable; 8.19 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 2 in. (Max.) Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers