HellermannTyton HellermannTyton T18L9M44 8" Natural Standard Cable Tie, Zip Tie, Nylon 18Lb, Bag of 1000 T18L9M4 111-02026

Description
HellermannTyton T18L9M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18L9M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T18L9M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18L9M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T18L9M44 8
Chanhassen, MN, United States
HellermannTyton T18L9M44 8" Natural Standard Cable Tie, Zip Tie, Nylon 18Lb, Bag of 1000
21818
HellermannTyton T18L9M44 8" Natural Standard Cable Tie, Zip Tie, Nylon 18Lb, Bag of 1000 21818
HellermannTyton T18L9M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18L9M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T18L9M44 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.10"
  • T18L9M4
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21818
Product Name HellermannTyton T18L9M44 8" Natural Standard Cable Tie, Zip Tie, Nylon 18Lb, Bag of 1000
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details