HellermannTyton HellermannTyton HDM190HIRH4 Black Standard Cable Tie, Zip Tie, 115 lb.-in Torque Mount .1875" Hole HDM190HIRH4

Description
HellermannTyton HDM190HIRH4 Standard Torque Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Heavy-duty cable tie anchor mounting system Extensively used by leading truck and trailer manufactures for holding wires and hoses Designed with heat-stabilized UV resistant nylon 6/6 Eliminates need for a variety of clamp sizes Accepts all standard ties up to ½" wide Small tab contained inside the mounting hole temporarily engages threads, allowing assemblers to pre-install the mount on a stud before securing with a washer and nut (not included) Quick installation - secures with single #10 screw Meets UL94 HB flammability standards Mounting Method: Screw Mount Operating Temperature: -40°F (-40°C) to 230°F (110°C) Standards: UL94 HB
Request a Quote Datasheet
Description
HellermannTyton HDM190HIRH4 Standard Torque Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Heavy-duty cable tie anchor mounting system Extensively used by leading truck and trailer manufactures for holding wires and hoses Designed with heat-stabilized UV resistant nylon 6/6 Eliminates need for a variety of clamp sizes Accepts all standard ties up to ½" wide Small tab contained inside the mounting hole temporarily engages threads, allowing assemblers to pre-install the mount on a stud before securing with a washer and nut (not included) Quick installation - secures with single #10 screw Meets UL94 HB flammability standards Mounting Method: Screw Mount Operating Temperature: -40°F (-40°C) to 230°F (110°C) Standards: UL94 HB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton HDM190HIRH4 Black Standard Cable Tie, Zip Tie, 115 lb.-in Torque Mount .1875
Chanhassen, MN, United States
HellermannTyton HDM190HIRH4 Black Standard Cable Tie, Zip Tie, 115 lb.-in Torque Mount .1875" Hole
21255
HellermannTyton HDM190HIRH4 Black Standard Cable Tie, Zip Tie, 115 lb.-in Torque Mount .1875" Hole 21255
HellermannTyton HDM190HIRH4 Standard Torque Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Heavy-duty cable tie anchor mounting system Extensively used by leading truck and trailer manufactures for holding wires and hoses Designed with heat-stabilized UV resistant nylon 6/6 Eliminates need for a variety of clamp sizes Accepts all standard ties up to ½" wide Small tab contained inside the mounting hole temporarily engages threads, allowing assemblers to pre-install the mount on a stud before securing with a washer and nut (not included) Quick installation - secures with single #10 screw Meets UL94 HB flammability standards Mounting Method: Screw Mount Operating Temperature: -40°F (-40°C) to 230°F (110°C) Standards: UL94 HB
  • HellermannTyton HDM190HIRH4 Standard Torque Mount
  • Category: Cable Tie Mounts
  • Manufacturer: HellermannTyton
  • Heavy-duty cable tie anchor mounting system
  • Extensively used by leading truck and trailer manufactures for holding wires and hoses
  • Designed with heat-stabilized UV resistant nylon 6/6
  • Eliminates need for a variety of clamp sizes
  • Accepts all standard ties up to ½" wide
  • Small tab contained inside the mounting hole temporarily engages threads, allowing assemblers to pre-install the mount on a stud before securing with a washer and nut (not included)
  • Quick installation - secures with single #10 screw
  • Meets UL94 HB flammability standards
  • Mounting Method: Screw Mount
  • Operating Temperature: -40°F (-40°C) to 230°F (110°C)
  • Standards: UL94 HB
Supplier's Site Datasheet
HEAVY DUTY MOUNT - STD. T - HDM190HIRH4 - Heilind Electronics, Inc.
Wilmington, MA, United States
HEAVY DUTY MOUNT - STD. T
HDM190HIRH4
HEAVY DUTY MOUNT - STD. T HDM190HIRH4
HEAVY DUTY MOUNT - STD. T

HEAVY DUTY MOUNT - STD. T

Buy Now

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 21255 HDM190HIRH4
Product Name HellermannTyton HDM190HIRH4 Black Standard Cable Tie, Zip Tie, 115 lb.-in Torque Mount .1875" Hole HEAVY DUTY MOUNT - STD. T
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details