HellermannTyton Cable Ties and Zip Ties 150-77940

Description
"Standard, Locking Black 1.38"" (35.00mm) 0.140"" (3.56mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.38"" (35.00mm) 0.140"" (3.56mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1030-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1030-ND
Cable Ties and Zip Ties 1436-1030-ND
"Standard, Locking Black 1.38"" (35.00mm) 0.140"" (3.56mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 1.38"" (35.00mm) 0.140"" (3.56mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
HellermannTyton 150-77940 Fir Tree Mount Cable Tie, Zip Tie, 30 lb .028
Chanhassen, MN, United States
HellermannTyton 150-77940 Fir Tree Mount Cable Tie, Zip Tie, 30 lb .028" -.193"
21371
HellermannTyton 150-77940 Fir Tree Mount Cable Tie, Zip Tie, 30 lb .028" -.193" 21371
HellermannTyton 150-77940 Fir Tree Mount Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Max Bundle: 1.38" Mounting Hole: .252" - .280" Mount Length (L2): .460" Mount Length (L3): .50" Mount Width (W3): .200" Mount Height (H2): .295" -40°F (-40°C) 221°F (105°C) Polyadmide 6.6 heat stabilized (PA66HS) / Polyadmide 6.6 high impact modified, heat stabilized, UV resistant (PA66HIRHS) Fir Tree Mount and Cable Tie Assemblies Provides a secure grip in a mounting hole Protects against dirt and other impurities Slides along the strap of the tie for proper orientation Low insertion force and high extraction force Comes pre-assembled with black cable tie
  • HellermannTyton 150-77940 Fir Tree Mount Cable Tie
  • Category: Cable Tie Mounts
  • Manufacturer: HellermannTyton
  • Max Bundle: 1.38"
  • Mounting Hole: .252" - .280"
  • Mount Length (L2): .460"
  • Mount Length (L3): .50"
  • Mount Width (W3): .200"
  • Mount Height (H2): .295"
  • -40°F (-40°C) 221°F (105°C)
  • Polyadmide 6.6 heat stabilized (PA66HS) / Polyadmide 6.6 high impact modified, heat stabilized, UV resistant (PA66HIRHS)
  • Fir Tree Mount and Cable Tie Assemblies
  • Provides a secure grip in a mounting hole
  • Protects against dirt and other impurities
  • Slides along the strap of the tie for proper orientation
  • Low insertion force and high extraction force
  • Comes pre-assembled with black cable tie
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Cable Ties Cable Ties
Product Number 1436-1030-ND 21371
Product Name Cable Ties and Zip Ties HellermannTyton 150-77940 Fir Tree Mount Cable Tie, Zip Tie, 30 lb .028" -.193"
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details