HellermannTyton HellermannTyton T30XL0M44 14" Black Standard Cable Tie, Zip Tie, Nylon 30lb, Bag of 1000 T30XL0M4 111-02903

Description
HellermannTyton T30XL0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.14" T30XL0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T30XL0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.14" T30XL0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T30XL0M44 14
Chanhassen, MN, United States
HellermannTyton T30XL0M44 14" Black Standard Cable Tie, Zip Tie, Nylon 30lb, Bag of 1000
21816
HellermannTyton T30XL0M44 14" Black Standard Cable Tie, Zip Tie, Nylon 30lb, Bag of 1000 21816
HellermannTyton T30XL0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.14" T30XL0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T30XL0M44 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.14"
  • T30XL0M4
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21816
Product Name HellermannTyton T30XL0M44 14" Black Standard Cable Tie, Zip Tie, Nylon 30lb, Bag of 1000
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-028 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details