ABB AB Cable Ties and Zip Ties TY5253MX

Description
CABLE TIE 50LB 11 UV BLK 2-PC DI
Request a Quote Datasheet
Description
CABLE TIE 50LB 11 UV BLK 2-PC DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY5253MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5253MX-ND
Cable Ties and Zip Ties 6308-TY5253MX-ND
CABLE TIE 50LB 11 UV BLK 2-PC DI

CABLE TIE 50LB 11 UV BLK 2-PC DI

Buy Now Datasheet
Thomas Betts TY5253MX-100 Ty-Rap® Cable Tie, Zip Tie, 11
Chanhassen, MN, United States
Thomas Betts TY5253MX-100 Ty-Rap® Cable Tie, Zip Tie, 11", Bag of 100, Black
21745
Thomas Betts TY5253MX-100 Ty-Rap® Cable Tie, Zip Tie, 11", Bag of 100, Black 21745
Thomas & Betts TY5253MX-100 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) Width: 0190 UL and CSA certified Military Standard No. MS3367-7
  • Thomas & Betts TY5253MX-100 Ty-Rap® Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard black ties are UV-resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • Width: 0190
  • UL and CSA certified
  • Military Standard No. MS3367-7
Supplier's Site Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 94F2986 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
94F2986
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 94F2986
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:294.64mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:294.64mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16
Fort Worth, TX, USA
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-3"
70092963
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-3" 70092963
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 6308-TY5253MX-ND 21745 94F2986 70092963
Product Name Cable Ties and Zip Ties Thomas Betts TY5253MX-100 Ty-Rap® Cable Tie, Zip Tie, 11", Bag of 100, Black Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-3"
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details