Advanced Cable Ties, Inc. ACT AL-MP-1000-9-C-5M Cable Tie, Zip Tie, Mounting Base, 1", 2 or 4-way, Adhesive/Screw AL-MP-1000-9-C-5M

Description
ACT AL-MP-1000-9-C-5M Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: ACT Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Adhesive White nylon material Screw size #6 Approx. size: .99" x .99" x .2" Maximum Tie Width: .200" Made in USA
Request a Quote
Description
ACT AL-MP-1000-9-C-5M Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: ACT Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Adhesive White nylon material Screw size #6 Approx. size: .99" x .99" x .2" Maximum Tie Width: .200" Made in USA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ACT AL-MP-1000-9-C-5M Cable Tie, Zip Tie, Mounting Base, 1
Chanhassen, MN, United States
ACT AL-MP-1000-9-C-5M Cable Tie, Zip Tie, Mounting Base, 1", 2 or 4-way, Adhesive/Screw
21040
ACT AL-MP-1000-9-C-5M Cable Tie, Zip Tie, Mounting Base, 1", 2 or 4-way, Adhesive/Screw 21040
ACT AL-MP-1000-9-C-5M Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: ACT Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Adhesive White nylon material Screw size #6 Approx. size: .99" x .99" x .2" Maximum Tie Width: .200" Made in USA
  • ACT AL-MP-1000-9-C-5M Cable Tie Mounting Base
  • Category: Cable Tie Mounting Bases
  • Manufacturer: ACT
  • Popular method to secure wires, hoses, cables, etc.
  • 4-way can be used as a 2-way
  • Order cable ties separately
  • Adhesive
  • White nylon material
  • Screw size #6
  • Approx. size: .99" x .99" x .2"
  • Maximum Tie Width: .200"
  • Made in USA
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21040
Product Name ACT AL-MP-1000-9-C-5M Cable Tie, Zip Tie, Mounting Base, 1", 2 or 4-way, Adhesive/Screw
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details