HellermannTyton HellermannTyton T120R0K2 15.2" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50 T120R0K2 112-12060

Description
HellermannTyton T120R0K2 Heavy Duty Cable Tie, Zip Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30" Package Quantity: 50
Request a Quote Datasheet
Description
HellermannTyton T120R0K2 Heavy Duty Cable Tie, Zip Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30" Package Quantity: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T120R0K2 15.2
Chanhassen, MN, United States
HellermannTyton T120R0K2 15.2" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50
21947
HellermannTyton T120R0K2 15.2" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50 21947
HellermannTyton T120R0K2 Heavy Duty Cable Tie, Zip Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: 0.30" Package Quantity: 50
  • HellermannTyton T120R0K2 Heavy Duty Cable Tie, Zip Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • Bundle and secure wire and cable
  • UL 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: 0.30"
  • Package Quantity: 50
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21947
Product Name HellermannTyton T120R0K2 15.2" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50
Length 15.2 inch (386 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details