HellermannTyton HellermannTyton T250L0X3 34.7" Black Heavy Duty Cable Tie, Zip Tie, 250Lb T250L0X Bag of 25 T250L0X2 111-24601

Description
HellermannTyton T250L0X3 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the tie to be tucked away UL 94 94 V-2 -40°F (-40°C) to 185°F (85°C) HellermanTyton #T250ZL0X Approx. Width 0.49" Package Quantity 25
Request a Quote Datasheet
Description
HellermannTyton T250L0X3 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the tie to be tucked away UL 94 94 V-2 -40°F (-40°C) to 185°F (85°C) HellermanTyton #T250ZL0X Approx. Width 0.49" Package Quantity 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T250L0X3 34.7
Chanhassen, MN, United States
HellermannTyton T250L0X3 34.7" Black Heavy Duty Cable Tie, Zip Tie, 250Lb T250L0X Bag of 25
21084
HellermannTyton T250L0X3 34.7" Black Heavy Duty Cable Tie, Zip Tie, 250Lb T250L0X Bag of 25 21084
HellermannTyton T250L0X3 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the tie to be tucked away UL 94 94 V-2 -40°F (-40°C) to 185°F (85°C) HellermanTyton #T250ZL0X Approx. Width 0.49" Package Quantity 25
  • HellermannTyton T250L0X3 Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • UV-resistant nylon
  • Used for jobs where extra strength is required
  • Buckle feature allows the end of the tie to be tucked away
  • UL 94 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • HellermanTyton #T250ZL0X
  • Approx. Width 0.49"
  • Package Quantity 25
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21084
Product Name HellermannTyton T250L0X3 34.7" Black Heavy Duty Cable Tie, Zip Tie, 250Lb T250L0X Bag of 25
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details