Thomas & Betts Corporation Cable Ties and Zip Ties TY26M

Description
CABLE TIE 30LB 11.1IN NATURAL NY
Request a Quote Datasheet
Description
CABLE TIE 30LB 11.1IN NATURAL NY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY26M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY26M-ND
Cable Ties and Zip Ties 6308-TY26M-ND
CABLE TIE 30LB 11.1IN NATURAL NY

CABLE TIE 30LB 11.1IN NATURAL NY

Buy Now Datasheet
Thomas Betts TY26M-1000 Ty-Rap® Cable Tie, Zip Tie, 11.2
Chanhassen, MN, United States
Thomas Betts TY26M-1000 Ty-Rap® Cable Tie, Zip Tie, 11.2", Bag of 1000, Natural
21674
Thomas Betts TY26M-1000 Ty-Rap® Cable Tie, Zip Tie, 11.2", Bag of 1000, Natural 21674
Thomas & Betts TY26M-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Bag of 1000 Width: .14" Stainless steel insert with steel grip molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 UL listed CSA -40°F (-40°C) to 185°F (85°C)
  • Thomas & Betts TY26M-1000 Ty-Rap® Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: Thomas & Betts
  • Bag of 1000
  • Width: .14"
  • Stainless steel insert with steel grip molded in the head for an infinitely adjustable and durable tie, with no notches
  • Less stress in the tie body, resulting in less chance breakage
  • Engineered for labor savings and high performance
  • Standard black ties are UV-resistant nylon 6/6
  • UL listed
  • CSA
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet
Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.) - 70092936 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.)
70092936
Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.) 70092936
30 lb. Tensile Strength, 0.14 in. Width, Cable Ties Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

30 lb. Tensile Strength, 0.14 in. Width, Cable Ties
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Cable Ties, Locking, 284Mm L, Polyamide 6.6, 130N, Nat; Cable Tie Material Abb Thomas & Betts - 31F2605 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Locking, 284Mm L, Polyamide 6.6, 130N, Nat; Cable Tie Material Abb Thomas & Betts
31F2605
Cable Ties, Locking, 284Mm L, Polyamide 6.6, 130N, Nat; Cable Tie Material Abb Thomas & Betts 31F2605
CABLE TIES, LOCKING, 284MM L, POLYAMIDE 6.6, 130N, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:284mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Pack Quantity:1000 RoHS Compliant: Yes

CABLE TIES, LOCKING, 284MM L, POLYAMIDE 6.6, 130N, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:284mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Pack Quantity:1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 6308-TY26M-ND 21674 70092936 31F2605
Product Name Cable Ties and Zip Ties Thomas Betts TY26M-1000 Ty-Rap® Cable Tie, Zip Tie, 11.2", Bag of 1000, Natural Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.) Cable Ties, Locking, 284Mm L, Polyamide 6.6, 130N, Nat; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details