Eclipse Enterprises, Inc. Eclipse Tools CP-382 Cable Tie, Zip Tie Gun, .0937" - .187" Width, Adjustable Tension CP-382

Description
Eclipse Tools CP-382 Cable Tie Tools Category: Cable Tie Tools Manufacturer: Eclipse Tools Series: Pro's Kit Neat, single stroke cut-off Adjustable tension control Easy to use economy cable tie tool for most standard size zip ties Use with cable tie widths from .0937" - .187" and thickness up to 1.6mm
Request a Quote Datasheet
Description
Eclipse Tools CP-382 Cable Tie Tools Category: Cable Tie Tools Manufacturer: Eclipse Tools Series: Pro's Kit Neat, single stroke cut-off Adjustable tension control Easy to use economy cable tie tool for most standard size zip ties Use with cable tie widths from .0937" - .187" and thickness up to 1.6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eclipse Tools CP-382 Cable Tie, Zip Tie Gun, .0937
Chanhassen, MN, United States
Eclipse Tools CP-382 Cable Tie, Zip Tie Gun, .0937" - .187" Width, Adjustable Tension
410
Eclipse Tools CP-382 Cable Tie, Zip Tie Gun, .0937" - .187" Width, Adjustable Tension 410
Eclipse Tools CP-382 Cable Tie Tools Category: Cable Tie Tools Manufacturer: Eclipse Tools Series: Pro's Kit Neat, single stroke cut-off Adjustable tension control Easy to use economy cable tie tool for most standard size zip ties Use with cable tie widths from .0937" - .187" and thickness up to 1.6mm
  • Eclipse Tools CP-382 Cable Tie Tools
  • Category: Cable Tie Tools
  • Manufacturer: Eclipse Tools
  • Series: Pro's Kit
  • Neat, single stroke cut-off
  • Adjustable tension control
  • Easy to use economy cable tie tool for most standard size zip ties
  • Use with cable tie widths from .0937" - .187" and thickness up to 1.6mm
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 410
Product Name Eclipse Tools CP-382 Cable Tie, Zip Tie Gun, .0937" - .187" Width, Adjustable Tension
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details