Thomas & Betts Corporation Cable Ties and Zip Ties TY26MX

Description
CABLE TIE 30LB 11.10IN UV BLACK
Request a Quote Datasheet
Description
CABLE TIE 30LB 11.10IN UV BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY26MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY26MX-ND
Cable Ties and Zip Ties 6308-TY26MX-ND
CABLE TIE 30LB 11.10IN UV BLACK

CABLE TIE 30LB 11.10IN UV BLACK

Buy Now Datasheet
Thomas Betts TY26MX-1000 Ty-Rap® Cable Tie, Zip Tie, 11.2
Chanhassen, MN, United States
Thomas Betts TY26MX-1000 Ty-Rap® Cable Tie, Zip Tie, 11.2", Bag of 1000, Black
21694
Thomas Betts TY26MX-1000 Ty-Rap® Cable Tie, Zip Tie, 11.2", Bag of 1000, Black 21694
Thomas & Betts TY26MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Width: .14" Stainless steel insert with steel grip molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 UL listed CSA -40°F (-40°C) to 185°F (85°C)
  • Thomas & Betts TY26MX-1000 Ty-Rap® Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: Thomas & Betts
  • Width: .14"
  • Stainless steel insert with steel grip molded in the head for an infinitely adjustable and durable tie, with no notches
  • Less stress in the tie body, resulting in less chance breakage
  • Engineered for labor savings and high performance
  • Standard black ties are UV-resistant nylon 6/6
  • UL listed
  • CSA
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet
Cable Tie, Ty-Rap, Blk, 281Mm Pk1K; Cable Tie Material Abb Thomas & Betts - 01M9351 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ty-Rap, Blk, 281Mm Pk1K; Cable Tie Material Abb Thomas & Betts
01M9351
Cable Tie, Ty-Rap, Blk, 281Mm Pk1K; Cable Tie Material Abb Thomas & Betts 01M9351
CABLE TIE, TY-RAP, BLK, 281MM PK1K; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:282mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, TY-RAP, BLK, 281MM PK1K; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:282mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 10WX3014 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
10WX3014
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 10WX3014
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:282mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Rap Cable Tie RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:282mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Rap Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.) - 70092943 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.)
70092943
Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.) 70092943
30 lb. Tensile Strength, 0.14 in. Width, Cable Ties Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

30 lb. Tensile Strength, 0.14 in. Width, Cable Ties
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 6308-TY26MX-ND 21694 01M9351 70092943
Product Name Cable Ties and Zip Ties Thomas Betts TY26MX-1000 Ty-Rap® Cable Tie, Zip Tie, 11.2", Bag of 1000, Black Cable Tie, Ty-Rap, Blk, 281Mm Pk1K; Cable Tie Material Abb Thomas & Betts Tie, Cable; 11.1 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 3 in. (Max.)
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-2530591-0 - TE Connectivity
Specs
Material Nylon 6.6
Length 5.91 inch (150 mm)
View Details
2 suppliers
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details