Thomas & Betts Corporation Cable Ties and Zip Ties TY272MX

Description
CBL TIE 120LB 9IN UV BLK NYLON
Request a Quote Datasheet
Description
CBL TIE 120LB 9IN UV BLK NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY272MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY272MX-ND
Cable Ties and Zip Ties 6308-TY272MX-ND
CBL TIE 120LB 9IN UV BLK NYLON

CBL TIE 120LB 9IN UV BLK NYLON

Buy Now Datasheet
Thomas Betts TY272MX-500 Ty-Rap Cable Tie, Zip Tie, 8
Chanhassen, MN, United States
Thomas Betts TY272MX-500 Ty-Rap Cable Tie, Zip Tie, 8", Bag of 500, Black
21690
Thomas Betts TY272MX-500 Ty-Rap Cable Tie, Zip Tie, 8", Bag of 500, Black 21690
Thomas & Betts TY272MX-500 Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard Black ties are UV resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) Width: .27" Package Quantity: 500
  • Thomas & Betts TY272MX-500 Ty-Rap Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard Black ties are UV resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • Width: .27"
  • Package Quantity: 500
Supplier's Site Datasheet
Cable Tie; 8.75 in.; 0.27 in.; 120 lbs.Tensile Strength, Maximum - 70092971 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; 8.75 in.; 0.27 in.; 120 lbs.Tensile Strength, Maximum
70092971
Cable Tie; 8.75 in.; 0.27 in.; 120 lbs.Tensile Strength, Maximum 70092971
Heavy Duty Cable Tie, Nylon 6⁄6 Material, 0.270 in. Width Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Heavy Duty Cable Tie, Nylon 6⁄6 Material, 0.270 in. Width
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY272MX-ND 21690 70092971
Product Name Cable Ties and Zip Ties Thomas Betts TY272MX-500 Ty-Rap Cable Tie, Zip Tie, 8", Bag of 500, Black Cable Tie; 8.75 in.; 0.27 in.; 120 lbs.Tensile Strength, Maximum
Color Black Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details